Panasonic Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic ERJ-U03D20R5V

Description
CHIP RES, THICK FILM, 20R5, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 20R5, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic - 66AC3443 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic
66AC3443
Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic 66AC3443
CHIP RES, THICK FILM, 20R5, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20R5, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic - 67AC1108 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic
67AC1108
Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic 67AC1108
CHIP RES, THICK FILM, 20R5, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20R5, 0.1W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3443
Product Name Chip Res, Thick Film, 20R5, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details