Panasonic Chip Res, Thick Film, 191R, 0.1W, 0603; Resistance Panasonic ERJ-U03D1910V

Description
CHIP RES, THICK FILM, 191R, 0.1W, 0603; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 191R, 0.1W, 0603; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 191R, 0.1W, 0603; Resistance Panasonic - 67AC5440 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 191R, 0.1W, 0603; Resistance Panasonic
67AC5440
Chip Res, Thick Film, 191R, 0.1W, 0603; Resistance Panasonic 67AC5440
CHIP RES, THICK FILM, 191R, 0.1W, 0603; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 191R, 0.1W, 0603; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 191R, 0.1W, 0603; Resistance Panasonic - 66AC1443 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 191R, 0.1W, 0603; Resistance Panasonic
66AC1443
Chip Res, Thick Film, 191R, 0.1W, 0603; Resistance Panasonic 66AC1443
CHIP RES, THICK FILM, 191R, 0.1W, 0603; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 191R, 0.1W, 0603; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5440
Product Name Chip Res, Thick Film, 191R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details