Panasonic Chip Res, Thick Film, 18K7, 0.1W, 0603; Resistance Panasonic ERJ-U03D1872V

Description
CHIP RES, THICK FILM, 18K7, 0.1W, 0603; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18K7, 0.1W, 0603; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18K7, 0.1W, 0603; Resistance Panasonic - 66AC9809 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K7, 0.1W, 0603; Resistance Panasonic
66AC9809
Chip Res, Thick Film, 18K7, 0.1W, 0603; Resistance Panasonic 66AC9809
CHIP RES, THICK FILM, 18K7, 0.1W, 0603; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K7, 0.1W, 0603; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18K7, 0.1W, 0603; Resistance Panasonic - 66AC3440 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K7, 0.1W, 0603; Resistance Panasonic
66AC3440
Chip Res, Thick Film, 18K7, 0.1W, 0603; Resistance Panasonic 66AC3440
CHIP RES, THICK FILM, 18K7, 0.1W, 0603; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K7, 0.1W, 0603; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9809
Product Name Chip Res, Thick Film, 18K7, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details