Panasonic Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic ERJ-U03D1870V

Description
CHIP RES, THICK FILM, 187R, 0.1W, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 187R, 0.1W, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic - 66AC3439 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic
66AC3439
Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic 66AC3439
CHIP RES, THICK FILM, 187R, 0.1W, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 187R, 0.1W, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic - 67AC5439 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic
67AC5439
Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic 67AC5439
CHIP RES, THICK FILM, 187R, 0.1W, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 187R, 0.1W, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3439
Product Name Chip Res, Thick Film, 187R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers