Panasonic Chip Res, Thick Film, 1K82, 0.1W, 0603; Resistance Panasonic ERJ-U03D1821V

Description
CHIP RES, THICK FILM, 1K82, 0.1W, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K82, 0.1W, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K82, 0.1W, 0603; Resistance Panasonic - 66AC3438 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K82, 0.1W, 0603; Resistance Panasonic
66AC3438
Chip Res, Thick Film, 1K82, 0.1W, 0603; Resistance Panasonic 66AC3438
CHIP RES, THICK FILM, 1K82, 0.1W, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K82, 0.1W, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K82, 0.1W, 0603; Resistance Panasonic - 67AC2340 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K82, 0.1W, 0603; Resistance Panasonic
67AC2340
Chip Res, Thick Film, 1K82, 0.1W, 0603; Resistance Panasonic 67AC2340
CHIP RES, THICK FILM, 1K82, 0.1W, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K82, 0.1W, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3438
Product Name Chip Res, Thick Film, 1K82, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details