Panasonic Chip Res, Thick Film, 182R, 0.1W, 0603; Resistance Panasonic ERJ-U03D1820V

Description
CHIP RES, THICK FILM, 182R, 0.1W, 0603; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 182R, 0.1W, 0603; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 182R, 0.1W, 0603; Resistance Panasonic - 66AC5440 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182R, 0.1W, 0603; Resistance Panasonic
66AC5440
Chip Res, Thick Film, 182R, 0.1W, 0603; Resistance Panasonic 66AC5440
CHIP RES, THICK FILM, 182R, 0.1W, 0603; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 182R, 0.1W, 0603; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 182R, 0.1W, 0603; Resistance Panasonic - 67AC5437 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182R, 0.1W, 0603; Resistance Panasonic
67AC5437
Chip Res, Thick Film, 182R, 0.1W, 0603; Resistance Panasonic 67AC5437
CHIP RES, THICK FILM, 182R, 0.1W, 0603; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 182R, 0.1W, 0603; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5440
Product Name Chip Res, Thick Film, 182R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers