Panasonic Chip Res, Thick Film, 180R, 0.1W, 0603; Resistance Panasonic ERJ-U03D1800V

Description
CHIP RES, THICK FILM, 180R, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 180R, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 180R, 0.1W, 0603; Resistance Panasonic - 66AC1439 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180R, 0.1W, 0603; Resistance Panasonic
66AC1439
Chip Res, Thick Film, 180R, 0.1W, 0603; Resistance Panasonic 66AC1439
CHIP RES, THICK FILM, 180R, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 180R, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 180R, 0.1W, 0603; Resistance Panasonic - 66AC1438 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180R, 0.1W, 0603; Resistance Panasonic
66AC1438
Chip Res, Thick Film, 180R, 0.1W, 0603; Resistance Panasonic 66AC1438
CHIP RES, THICK FILM, 180R, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 180R, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1439
Product Name Chip Res, Thick Film, 180R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details