Panasonic Chip Res, Thick Film, 17R8, 0.1W, 0603; Resistance Panasonic ERJ-U03D17R8V

Description
CHIP RES, THICK FILM, 17R8, 0.1W, 0603; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 17R8, 0.1W, 0603; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17R8, 0.1W, 0603; Resistance Panasonic - 66AC9805 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17R8, 0.1W, 0603; Resistance Panasonic
66AC9805
Chip Res, Thick Film, 17R8, 0.1W, 0603; Resistance Panasonic 66AC9805
CHIP RES, THICK FILM, 17R8, 0.1W, 0603; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17R8, 0.1W, 0603; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17R8, 0.1W, 0603; Resistance Panasonic - 66AC7079 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17R8, 0.1W, 0603; Resistance Panasonic
66AC7079
Chip Res, Thick Film, 17R8, 0.1W, 0603; Resistance Panasonic 66AC7079
CHIP RES, THICK FILM, 17R8, 0.1W, 0603; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17R8, 0.1W, 0603; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9805
Product Name Chip Res, Thick Film, 17R8, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details