Panasonic Chip Res, Thick Film, 169R, 0.1W, 0603; Resistance Panasonic ERJ-U03D1690V

Description
CHIP RES, THICK FILM, 169R, 0.1W, 0603; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 169R, 0.1W, 0603; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 169R, 0.1W, 0603; Resistance Panasonic - 66AC7077 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169R, 0.1W, 0603; Resistance Panasonic
66AC7077
Chip Res, Thick Film, 169R, 0.1W, 0603; Resistance Panasonic 66AC7077
CHIP RES, THICK FILM, 169R, 0.1W, 0603; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169R, 0.1W, 0603; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 169R, 0.1W, 0603; Resistance Panasonic - 66AC8396 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169R, 0.1W, 0603; Resistance Panasonic
66AC8396
Chip Res, Thick Film, 169R, 0.1W, 0603; Resistance Panasonic 66AC8396
CHIP RES, THICK FILM, 169R, 0.1W, 0603; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169R, 0.1W, 0603; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7077
Product Name Chip Res, Thick Film, 169R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details