Panasonic Chip Res, Thick Film, 162R, 0.1W, 0603; Resistance Panasonic ERJ-U03D1620V

Description
CHIP RES, THICK FILM, 162R, 0.1W, 0603; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 162R, 0.1W, 0603; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 162R, 0.1W, 0603; Resistance Panasonic - 66AC9802 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162R, 0.1W, 0603; Resistance Panasonic
66AC9802
Chip Res, Thick Film, 162R, 0.1W, 0603; Resistance Panasonic 66AC9802
CHIP RES, THICK FILM, 162R, 0.1W, 0603; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 162R, 0.1W, 0603; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 162R, 0.1W, 0603; Resistance Panasonic - 66AC7076 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162R, 0.1W, 0603; Resistance Panasonic
66AC7076
Chip Res, Thick Film, 162R, 0.1W, 0603; Resistance Panasonic 66AC7076
CHIP RES, THICK FILM, 162R, 0.1W, 0603; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 162R, 0.1W, 0603; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9802
Product Name Chip Res, Thick Film, 162R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details