Panasonic Chip Res, Thick Film, 15R4, 0.1W, 0603; Resistance Panasonic ERJ-U03D15R4V

Description
CHIP RES, THICK FILM, 15R4, 0.1W, 0603; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15R4, 0.1W, 0603; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15R4, 0.1W, 0603; Resistance Panasonic - 66AC1429 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R4, 0.1W, 0603; Resistance Panasonic
66AC1429
Chip Res, Thick Film, 15R4, 0.1W, 0603; Resistance Panasonic 66AC1429
CHIP RES, THICK FILM, 15R4, 0.1W, 0603; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R4, 0.1W, 0603; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15R4, 0.1W, 0603; Resistance Panasonic - 66AC7073 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R4, 0.1W, 0603; Resistance Panasonic
66AC7073
Chip Res, Thick Film, 15R4, 0.1W, 0603; Resistance Panasonic 66AC7073
CHIP RES, THICK FILM, 15R4, 0.1W, 0603; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R4, 0.1W, 0603; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1429
Product Name Chip Res, Thick Film, 15R4, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details