Panasonic Chip Res, Thick Film, 154K, 0.1W, 0603; Resistance Panasonic ERJ-U03D1543V

Description
CHIP RES, THICK FILM, 154K, 0.1W, 0603; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 154K, 0.1W, 0603; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 154K, 0.1W, 0603; Resistance Panasonic - 66AC9800 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 154K, 0.1W, 0603; Resistance Panasonic
66AC9800
Chip Res, Thick Film, 154K, 0.1W, 0603; Resistance Panasonic 66AC9800
CHIP RES, THICK FILM, 154K, 0.1W, 0603; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 154K, 0.1W, 0603; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 154K, 0.1W, 0603; Resistance Panasonic - 66AC5425 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 154K, 0.1W, 0603; Resistance Panasonic
66AC5425
Chip Res, Thick Film, 154K, 0.1W, 0603; Resistance Panasonic 66AC5425
CHIP RES, THICK FILM, 154K, 0.1W, 0603; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 154K, 0.1W, 0603; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9800
Product Name Chip Res, Thick Film, 154K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 154000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-8 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567809 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers