Panasonic Chip Res, Thick Film, 147K, 0.1W, 0603; Resistance Panasonic ERJ-U03D1473V

Description
CHIP RES, THICK FILM, 147K, 0.1W, 0603; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 147K, 0.1W, 0603; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 147K, 0.1W, 0603; Resistance Panasonic - 66AC3425 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 147K, 0.1W, 0603; Resistance Panasonic
66AC3425
Chip Res, Thick Film, 147K, 0.1W, 0603; Resistance Panasonic 66AC3425
CHIP RES, THICK FILM, 147K, 0.1W, 0603; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 147K, 0.1W, 0603; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 147K, 0.1W, 0603; Resistance Panasonic - 66AC3426 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 147K, 0.1W, 0603; Resistance Panasonic
66AC3426
Chip Res, Thick Film, 147K, 0.1W, 0603; Resistance Panasonic 66AC3426
CHIP RES, THICK FILM, 147K, 0.1W, 0603; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 147K, 0.1W, 0603; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3425
Product Name Chip Res, Thick Film, 147K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 147000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details