Panasonic Chip Res, Thick Film, 1K47, 0.1W, 0603; Resistance Panasonic ERJ-U03D1471V

Description
CHIP RES, THICK FILM, 1K47, 0.1W, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K47, 0.1W, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K47, 0.1W, 0603; Resistance Panasonic - 67AC1098 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K47, 0.1W, 0603; Resistance Panasonic
67AC1098
Chip Res, Thick Film, 1K47, 0.1W, 0603; Resistance Panasonic 67AC1098
CHIP RES, THICK FILM, 1K47, 0.1W, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K47, 0.1W, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K47, 0.1W, 0603; Resistance Panasonic - 66AC8390 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K47, 0.1W, 0603; Resistance Panasonic
66AC8390
Chip Res, Thick Film, 1K47, 0.1W, 0603; Resistance Panasonic 66AC8390
CHIP RES, THICK FILM, 1K47, 0.1W, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K47, 0.1W, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1098
Product Name Chip Res, Thick Film, 1K47, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details