Panasonic Chip Res, Thick Film, 140R, 0.1W, 0603; Resistance Panasonic ERJ-U03D1400V

Description
CHIP RES, THICK FILM, 140R, 0.1W, 0603; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 140R, 0.1W, 0603; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 140R, 0.1W, 0603; Resistance Panasonic - 66AC3423 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140R, 0.1W, 0603; Resistance Panasonic
66AC3423
Chip Res, Thick Film, 140R, 0.1W, 0603; Resistance Panasonic 66AC3423
CHIP RES, THICK FILM, 140R, 0.1W, 0603; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 140R, 0.1W, 0603; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 140R, 0.1W, 0603; Resistance Panasonic - 66AC3422 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140R, 0.1W, 0603; Resistance Panasonic
66AC3422
Chip Res, Thick Film, 140R, 0.1W, 0603; Resistance Panasonic 66AC3422
CHIP RES, THICK FILM, 140R, 0.1W, 0603; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 140R, 0.1W, 0603; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3423
Product Name Chip Res, Thick Film, 140R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567549P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details