Panasonic Chip Res, Thick Film, 137K, 0.1W, 0603; Resistance Panasonic ERJ-U03D1373V

Description
CHIP RES, THICK FILM, 137K, 0.1W, 0603; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 137K, 0.1W, 0603; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 137K, 0.1W, 0603; Resistance Panasonic - 66AC7072 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 137K, 0.1W, 0603; Resistance Panasonic
66AC7072
Chip Res, Thick Film, 137K, 0.1W, 0603; Resistance Panasonic 66AC7072
CHIP RES, THICK FILM, 137K, 0.1W, 0603; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 137K, 0.1W, 0603; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 137K, 0.1W, 0603; Resistance Panasonic - 67AC2329 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 137K, 0.1W, 0603; Resistance Panasonic
67AC2329
Chip Res, Thick Film, 137K, 0.1W, 0603; Resistance Panasonic 67AC2329
CHIP RES, THICK FILM, 137K, 0.1W, 0603; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 137K, 0.1W, 0603; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7072
Product Name Chip Res, Thick Film, 137K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 137000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details