Panasonic Chip Res, Thick Film, 1K37, 0.1W, 0603; Resistance Panasonic ERJ-U03D1371V

Description
CHIP RES, THICK FILM, 1K37, 0.1W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K37, 0.1W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K37, 0.1W, 0603; Resistance Panasonic - 67AC5426 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K37, 0.1W, 0603; Resistance Panasonic
67AC5426
Chip Res, Thick Film, 1K37, 0.1W, 0603; Resistance Panasonic 67AC5426
CHIP RES, THICK FILM, 1K37, 0.1W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K37, 0.1W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K37, 0.1W, 0603; Resistance Panasonic - 66AC1424 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K37, 0.1W, 0603; Resistance Panasonic
66AC1424
Chip Res, Thick Film, 1K37, 0.1W, 0603; Resistance Panasonic 66AC1424
CHIP RES, THICK FILM, 1K37, 0.1W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K37, 0.1W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5426
Product Name Chip Res, Thick Film, 1K37, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details