Panasonic Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic ERJ-U03D1300V

Description
CHIP RES, THICK FILM, 130R, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 130R, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic - 66AC7070 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic
66AC7070
Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic 66AC7070
CHIP RES, THICK FILM, 130R, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 130R, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic - 66AC8386 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic
66AC8386
Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic 66AC8386
CHIP RES, THICK FILM, 130R, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 130R, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7070
Product Name Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details