Panasonic Chip Res, Thick Film, 127K, 0.1W, 0603; Resistance Panasonic ERJ-U03D1273V

Description
CHIP RES, THICK FILM, 127K, 0.1W, 0603; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 127K, 0.1W, 0603; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 127K, 0.1W, 0603; Resistance Panasonic - 65AC9513 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127K, 0.1W, 0603; Resistance Panasonic
65AC9513
Chip Res, Thick Film, 127K, 0.1W, 0603; Resistance Panasonic 65AC9513
CHIP RES, THICK FILM, 127K, 0.1W, 0603; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127K, 0.1W, 0603; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 127K, 0.1W, 0603; Resistance Panasonic - 67AC2327 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127K, 0.1W, 0603; Resistance Panasonic
67AC2327
Chip Res, Thick Film, 127K, 0.1W, 0603; Resistance Panasonic 67AC2327
CHIP RES, THICK FILM, 127K, 0.1W, 0603; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127K, 0.1W, 0603; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9513
Product Name Chip Res, Thick Film, 127K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 127000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details