Panasonic Chip Res, Thick Film, 124K, 0.1W, 0603; Resistance Panasonic ERJ-U03D1243V

Description
CHIP RES, THICK FILM, 124K, 0.1W, 0603; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 124K, 0.1W, 0603; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 124K, 0.1W, 0603; Resistance Panasonic - 66AC8383 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.1W, 0603; Resistance Panasonic
66AC8383
Chip Res, Thick Film, 124K, 0.1W, 0603; Resistance Panasonic 66AC8383
CHIP RES, THICK FILM, 124K, 0.1W, 0603; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.1W, 0603; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 124K, 0.1W, 0603; Resistance Panasonic - 66AC5416 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.1W, 0603; Resistance Panasonic
66AC5416
Chip Res, Thick Film, 124K, 0.1W, 0603; Resistance Panasonic 66AC5416
CHIP RES, THICK FILM, 124K, 0.1W, 0603; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.1W, 0603; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8383
Product Name Chip Res, Thick Film, 124K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details