Panasonic Chip Res, Thick Film, 1K24, 0.1W, 0603; Resistance Panasonic ERJ-U03D1241V

Description
CHIP RES, THICK FILM, 1K24, 0.1W, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K24, 0.1W, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K24, 0.1W, 0603; Resistance Panasonic - 67AC5423 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K24, 0.1W, 0603; Resistance Panasonic
67AC5423
Chip Res, Thick Film, 1K24, 0.1W, 0603; Resistance Panasonic 67AC5423
CHIP RES, THICK FILM, 1K24, 0.1W, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K24, 0.1W, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K24, 0.1W, 0603; Resistance Panasonic - 65AC8194 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K24, 0.1W, 0603; Resistance Panasonic
65AC8194
Chip Res, Thick Film, 1K24, 0.1W, 0603; Resistance Panasonic 65AC8194
CHIP RES, THICK FILM, 1K24, 0.1W, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K24, 0.1W, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5423
Product Name Chip Res, Thick Film, 1K24, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details