Panasonic Chip Res, Thick Film, 1K21, 0.1W, 0603; Resistance Panasonic ERJ-U03D1211V

Description
CHIP RES, THICK FILM, 1K21, 0.1W, 0603; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K21, 0.1W, 0603; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K21, 0.1W, 0603; Resistance Panasonic - 66AC8382 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K21, 0.1W, 0603; Resistance Panasonic
66AC8382
Chip Res, Thick Film, 1K21, 0.1W, 0603; Resistance Panasonic 66AC8382
CHIP RES, THICK FILM, 1K21, 0.1W, 0603; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K21, 0.1W, 0603; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K21, 0.1W, 0603; Resistance Panasonic - 66AC9793 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K21, 0.1W, 0603; Resistance Panasonic
66AC9793
Chip Res, Thick Film, 1K21, 0.1W, 0603; Resistance Panasonic 66AC9793
CHIP RES, THICK FILM, 1K21, 0.1W, 0603; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K21, 0.1W, 0603; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8382
Product Name Chip Res, Thick Film, 1K21, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details