Panasonic Chip Res, Thick Film, 120K, 0.1W, 0603; Resistance Panasonic ERJ-U03D1203V

Description
CHIP RES, THICK FILM, 120K, 0.1W, 0603; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 120K, 0.1W, 0603; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 120K, 0.1W, 0603; Resistance Panasonic - 66AC3414 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 120K, 0.1W, 0603; Resistance Panasonic
66AC3414
Chip Res, Thick Film, 120K, 0.1W, 0603; Resistance Panasonic 66AC3414
CHIP RES, THICK FILM, 120K, 0.1W, 0603; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 120K, 0.1W, 0603; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 120K, 0.1W, 0603; Resistance Panasonic - 65AC9511 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 120K, 0.1W, 0603; Resistance Panasonic
65AC9511
Chip Res, Thick Film, 120K, 0.1W, 0603; Resistance Panasonic 65AC9511
CHIP RES, THICK FILM, 120K, 0.1W, 0603; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 120K, 0.1W, 0603; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3414
Product Name Chip Res, Thick Film, 120K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 120000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers