Panasonic Chip Res, Thick Film, 107K, 0.1W, 0603; Resistance Panasonic ERJ-U03D1073V

Description
CHIP RES, THICK FILM, 107K, 0.1W, 0603; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 107K, 0.1W, 0603; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 107K, 0.1W, 0603; Resistance Panasonic - 65AC8188 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 107K, 0.1W, 0603; Resistance Panasonic
65AC8188
Chip Res, Thick Film, 107K, 0.1W, 0603; Resistance Panasonic 65AC8188
CHIP RES, THICK FILM, 107K, 0.1W, 0603; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 107K, 0.1W, 0603; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 107K, 0.1W, 0603; Resistance Panasonic - 66AC9786 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 107K, 0.1W, 0603; Resistance Panasonic
66AC9786
Chip Res, Thick Film, 107K, 0.1W, 0603; Resistance Panasonic 66AC9786
CHIP RES, THICK FILM, 107K, 0.1W, 0603; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 107K, 0.1W, 0603; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8188
Product Name Chip Res, Thick Film, 107K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 107000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676265-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details