Panasonic Chip Res, Thick Film, 10K7, 0.1W, 0603; Resistance Panasonic ERJ-U03D1072V

Description
CHIP RES, THICK FILM, 10K7, 0.1W, 0603; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10K7, 0.1W, 0603; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10K7, 0.1W, 0603; Resistance Panasonic - 66AC1413 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K7, 0.1W, 0603; Resistance Panasonic
66AC1413
Chip Res, Thick Film, 10K7, 0.1W, 0603; Resistance Panasonic 66AC1413
CHIP RES, THICK FILM, 10K7, 0.1W, 0603; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K7, 0.1W, 0603; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10K7, 0.1W, 0603; Resistance Panasonic - 67AC1086 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K7, 0.1W, 0603; Resistance Panasonic
67AC1086
Chip Res, Thick Film, 10K7, 0.1W, 0603; Resistance Panasonic 67AC1086
CHIP RES, THICK FILM, 10K7, 0.1W, 0603; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K7, 0.1W, 0603; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1413
Product Name Chip Res, Thick Film, 10K7, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details