Panasonic Chip Res, Thick Film, 105R, 0.1W, 0603; Resistance Panasonic ERJ-U03D1050V

Description
CHIP RES, THICK FILM, 105R, 0.1W, 0603; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 105R, 0.1W, 0603; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 105R, 0.1W, 0603; Resistance Panasonic - 67AC2319 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 105R, 0.1W, 0603; Resistance Panasonic
67AC2319
Chip Res, Thick Film, 105R, 0.1W, 0603; Resistance Panasonic 67AC2319
CHIP RES, THICK FILM, 105R, 0.1W, 0603; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 105R, 0.1W, 0603; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 105R, 0.1W, 0603; Resistance Panasonic - 67AC2320 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 105R, 0.1W, 0603; Resistance Panasonic
67AC2320
Chip Res, Thick Film, 105R, 0.1W, 0603; Resistance Panasonic 67AC2320
CHIP RES, THICK FILM, 105R, 0.1W, 0603; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 105R, 0.1W, 0603; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2319
Product Name Chip Res, Thick Film, 105R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details