Panasonic Chip Res, Thick Film, 102K, 0.1W, 0603; Resistance Panasonic ERJ-U03D1023V

Description
CHIP RES, THICK FILM, 102K, 0.1W, 0603; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 102K, 0.1W, 0603; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 102K, 0.1W, 0603; Resistance Panasonic - 66AC3403 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102K, 0.1W, 0603; Resistance Panasonic
66AC3403
Chip Res, Thick Film, 102K, 0.1W, 0603; Resistance Panasonic 66AC3403
CHIP RES, THICK FILM, 102K, 0.1W, 0603; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 102K, 0.1W, 0603; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 102K, 0.1W, 0603; Resistance Panasonic - 67AC2318 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102K, 0.1W, 0603; Resistance Panasonic
67AC2318
Chip Res, Thick Film, 102K, 0.1W, 0603; Resistance Panasonic 67AC2318
CHIP RES, THICK FILM, 102K, 0.1W, 0603; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 102K, 0.1W, 0603; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3403
Product Name Chip Res, Thick Film, 102K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 102000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details