Panasonic Chip Res, Thick Film, 10K2, 0.1W, 0603; Resistance Panasonic ERJ-U03D1022V

Description
CHIP RES, THICK FILM, 10K2, 0.1W, 0603; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10K2, 0.1W, 0603; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10K2, 0.1W, 0603; Resistance Panasonic - 67AC2317 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K2, 0.1W, 0603; Resistance Panasonic
67AC2317
Chip Res, Thick Film, 10K2, 0.1W, 0603; Resistance Panasonic 67AC2317
CHIP RES, THICK FILM, 10K2, 0.1W, 0603; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K2, 0.1W, 0603; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10K2, 0.1W, 0603; Resistance Panasonic - 66AC9784 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K2, 0.1W, 0603; Resistance Panasonic
66AC9784
Chip Res, Thick Film, 10K2, 0.1W, 0603; Resistance Panasonic 66AC9784
CHIP RES, THICK FILM, 10K2, 0.1W, 0603; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K2, 0.1W, 0603; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2317
Product Name Chip Res, Thick Film, 10K2, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers