Panasonic Res, Jumper, 0.1W, Thick Film, 0603; Resistor Case / Package Panasonic ERJ-U030R00V

Description
RES, JUMPER, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:ERJU03 Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes
Datasheet
Description
RES, JUMPER, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:ERJU03 Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Jumper, 0.1W, Thick Film, 0603; Resistor Case / Package Panasonic - 51W3640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0.1W, Thick Film, 0603; Resistor Case / Package Panasonic
51W3640
Res, Jumper, 0.1W, Thick Film, 0603; Resistor Case / Package Panasonic 51W3640
RES, JUMPER, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:ERJU03 Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

RES, JUMPER, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:ERJU03 Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W3640
Product Name Res, Jumper, 0.1W, Thick Film, 0603; Resistor Case / Package Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details