Panasonic Res, Thick Film, 6.8Ohm, 5%, 0402; Resistance Panasonic ERJ-U02J6R8X

Description
RES, THICK FILM, 6.8OHM, 5%, 0402; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6.8OHM, 5%, 0402; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6.8Ohm, 5%, 0402; Resistance Panasonic - 51W3610 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6.8Ohm, 5%, 0402; Resistance Panasonic
51W3610
Res, Thick Film, 6.8Ohm, 5%, 0402; Resistance Panasonic 51W3610
RES, THICK FILM, 6.8OHM, 5%, 0402; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 6.8OHM, 5%, 0402; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6R8, 5%, 0.1W, 0402; Resistance Panasonic - 44X4920 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R8, 5%, 0.1W, 0402; Resistance Panasonic
44X4920
Res, Thick Film, 6R8, 5%, 0.1W, 0402; Resistance Panasonic 44X4920
RES, THICK FILM, 6R8, 5%, 0.1W, 0402; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 6R8, 5%, 0.1W, 0402; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W3610
Product Name Res, Thick Film, 6.8Ohm, 5%, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details