Panasonic Res, 5K1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02J512X

Description
RES, 5K1, 5%, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 5%, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3601
Res, 5K1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3601
RES, 5K1, 5%, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 5K1, 5%, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X9041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X9041
Res, 5K1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X9041
RES, 5K1, 5%, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 5K1, 5%, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W3601
Product Name Res, 5K1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details