Panasonic Res, Thick Film, 4R7, 5%, 0.1W, 0402; Resistance Panasonic ERJ-U02J4R7X

Description
RES, THICK FILM, 4R7, 5%, 0.1W, 0402; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4R7, 5%, 0.1W, 0402; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4R7, 5%, 0.1W, 0402; Resistance Panasonic - 44X4914 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 0.1W, 0402; Resistance Panasonic
44X4914
Res, Thick Film, 4R7, 5%, 0.1W, 0402; Resistance Panasonic 44X4914
RES, THICK FILM, 4R7, 5%, 0.1W, 0402; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 0.1W, 0402; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4.7Ohm, 5%, 0402; Resistance Panasonic - 51W3586 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4.7Ohm, 5%, 0402; Resistance Panasonic
51W3586
Res, Thick Film, 4.7Ohm, 5%, 0402; Resistance Panasonic 51W3586
RES, THICK FILM, 4.7OHM, 5%, 0402; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 4.7OHM, 5%, 0402; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4914
Product Name Res, Thick Film, 4R7, 5%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers