Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02J473X

Description
RES 47K OHM 5% 1/10W 0402 SMD
Datasheet
Description
RES 47K OHM 5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02J473X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02J473X
Resistors - Chip Resistor - Surface Mount ERJ-U02J473X
RES 47K OHM 5% 1/10W 0402 SMD

RES 47K OHM 5% 1/10W 0402 SMD

Supplier's Site
Res, Thick Film, 47K, 5%, 0.1W, 0402; Resistance Panasonic - 44X4918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 0.1W, 0402; Resistance Panasonic
44X4918
Res, Thick Film, 47K, 5%, 0.1W, 0402; Resistance Panasonic 44X4918
RES, THICK FILM, 47K, 5%, 0.1W, 0402; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 0.1W, 0402; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47Kohm, 5%, 0402; Resistance Panasonic - 51W3595 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47Kohm, 5%, 0402; Resistance Panasonic
51W3595
Res, Thick Film, 47Kohm, 5%, 0402; Resistance Panasonic 51W3595
RES, THICK FILM, 47KOHM, 5%, 0402; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 47KOHM, 5%, 0402; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U02J473X 44X4918
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 47K, 5%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers