Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02J472X

Description
RES 4.7K OHM 5% 1/10W 0402 SMD
Datasheet
Description
RES 4.7K OHM 5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02J472X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02J472X
Resistors - Chip Resistor - Surface Mount ERJ-U02J472X
RES 4.7K OHM 5% 1/10W 0402 SMD

RES 4.7K OHM 5% 1/10W 0402 SMD

Supplier's Site
Res, Thick Film, 4K7, 5%, 0.1W, 0402; Resistance Panasonic - 44X4917 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.1W, 0402; Resistance Panasonic
44X4917
Res, Thick Film, 4K7, 5%, 0.1W, 0402; Resistance Panasonic 44X4917
RES, THICK FILM, 4K7, 5%, 0.1W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.1W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4.7Kohm, 5%, 0402; Resistance Panasonic - 51W3594 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4.7Kohm, 5%, 0402; Resistance Panasonic
51W3594
Res, Thick Film, 4.7Kohm, 5%, 0402; Resistance Panasonic 51W3594
RES, THICK FILM, 4.7KOHM, 5%, 0402; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 4.7KOHM, 5%, 0402; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U02J472X 44X4917
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 4K7, 5%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details