Panasonic Res, Thick Film, 470R, 5%, 0.1W, 0402; Resistance Panasonic ERJ-U02J471X

Description
RES, THICK FILM, 470R, 5%, 0.1W, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 470R, 5%, 0.1W, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470R, 5%, 0.1W, 0402; Resistance Panasonic - 44X4916 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.1W, 0402; Resistance Panasonic
44X4916
Res, Thick Film, 470R, 5%, 0.1W, 0402; Resistance Panasonic 44X4916
RES, THICK FILM, 470R, 5%, 0.1W, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.1W, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470 Ohm, 5%, 0402; Resistance Panasonic - 51W3593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470 Ohm, 5%, 0402; Resistance Panasonic
51W3593
Res, Thick Film, 470 Ohm, 5%, 0402; Resistance Panasonic 51W3593
RES, THICK FILM, 470 OHM, 5%, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 470 OHM, 5%, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U02J471X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02J471X
Chip Resistor - Surface Mount ERJ-U02J471X
RES 470 OHM 5% 1/10W 0402 SMD

RES 470 OHM 5% 1/10W 0402 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 44X4916 ERJ-U02J471X
Product Name Res, Thick Film, 470R, 5%, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers