Panasonic Chip Resistor - Surface Mount ERJ-U02J3R3X

Description
RES 3.3 OHM 5% 1/10W 0402 SMD
Datasheet
Description
RES 3.3 OHM 5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U02J3R3X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02J3R3X
Chip Resistor - Surface Mount ERJ-U02J3R3X
RES 3.3 OHM 5% 1/10W 0402 SMD

RES 3.3 OHM 5% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, Thick Film, 3.3Ohm, 5%, 0402; Resistance Panasonic - 51W3560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3.3Ohm, 5%, 0402; Resistance Panasonic
51W3560
Res, Thick Film, 3.3Ohm, 5%, 0402; Resistance Panasonic 51W3560
RES, THICK FILM, 3.3OHM, 5%, 0402; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 3.3OHM, 5%, 0402; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3R3, 5%, 0.1W, 0402; Resistance Panasonic - 44X4908 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 5%, 0.1W, 0402; Resistance Panasonic
44X4908
Res, Thick Film, 3R3, 5%, 0.1W, 0402; Resistance Panasonic 44X4908
RES, THICK FILM, 3R3, 5%, 0.1W, 0402; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 3R3, 5%, 0.1W, 0402; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U02J3R3X 51W3560
Product Name Chip Resistor - Surface Mount Res, Thick Film, 3.3Ohm, 5%, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573183 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details