Panasonic Res, Thick Film, 33K, 5%, 0.1W, 0402; Resistance Panasonic ERJ-U02J333X

Description
RES, THICK FILM, 33K, 5%, 0.1W, 0402; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 33K, 5%, 0.1W, 0402; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 33K, 5%, 0.1W, 0402; Resistance Panasonic - 44X4911 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 5%, 0.1W, 0402; Resistance Panasonic
44X4911
Res, Thick Film, 33K, 5%, 0.1W, 0402; Resistance Panasonic 44X4911
RES, THICK FILM, 33K, 5%, 0.1W, 0402; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 33K, 5%, 0.1W, 0402; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33Kohm, 5%, 0402; Resistance Panasonic - 51W3572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33Kohm, 5%, 0402; Resistance Panasonic
51W3572
Res, Thick Film, 33Kohm, 5%, 0402; Resistance Panasonic 51W3572
RES, THICK FILM, 33KOHM, 5%, 0402; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 33KOHM, 5%, 0402; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4911
Product Name Res, Thick Film, 33K, 5%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 33000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details