Panasonic Res, 33R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02J330X

Description
RES, 33R, 5%, 0.1W, THICK FILM, 0402; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 33R, 5%, 0.1W, THICK FILM, 0402; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X9020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X9020
Res, 33R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X9020
RES, 33R, 5%, 0.1W, THICK FILM, 0402; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 33R, 5%, 0.1W, THICK FILM, 0402; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3569
Res, 33R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3569
RES, 33R, 5%, 0.1W, THICK FILM, 0402; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 33R, 5%, 0.1W, THICK FILM, 0402; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X9020
Product Name Res, 33R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers