Panasonic Res, Thick Film, 22Kohm, 5%, 0402; Resistance Panasonic ERJ-U02J223X

Description
RES, THICK FILM, 22KOHM, 5%, 0402; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 22KOHM, 5%, 0402; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 22Kohm, 5%, 0402; Resistance Panasonic - 51W3544 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22Kohm, 5%, 0402; Resistance Panasonic
51W3544
Res, Thick Film, 22Kohm, 5%, 0402; Resistance Panasonic 51W3544
RES, THICK FILM, 22KOHM, 5%, 0402; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 22KOHM, 5%, 0402; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K, 5%, 0.1W, 0402; Resistance Panasonic - 44X4905 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 0.1W, 0402; Resistance Panasonic
44X4905
Res, Thick Film, 22K, 5%, 0.1W, 0402; Resistance Panasonic 44X4905
RES, THICK FILM, 22K, 5%, 0.1W, 0402; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 0.1W, 0402; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W3544
Product Name Res, Thick Film, 22Kohm, 5%, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details