Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02J205X

Description
RES 2 M OHM 5% 1/10W 0402 SMD
Datasheet
Description
RES 2 M OHM 5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02J205X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02J205X
Resistors - Chip Resistor - Surface Mount ERJ-U02J205X
RES 2 M OHM 5% 1/10W 0402 SMD

RES 2 M OHM 5% 1/10W 0402 SMD

Supplier's Site
Res, Thick Film, 2M, 5%, 0.1W, 0402; Resistance Panasonic - 44X4901 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 5%, 0.1W, 0402; Resistance Panasonic
44X4901
Res, Thick Film, 2M, 5%, 0.1W, 0402; Resistance Panasonic 44X4901
RES, THICK FILM, 2M, 5%, 0.1W, 0402; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2M, 5%, 0.1W, 0402; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2Mohm, 5%, 0402; Resistance Panasonic - 51W3540 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2Mohm, 5%, 0402; Resistance Panasonic
51W3540
Res, Thick Film, 2Mohm, 5%, 0402; Resistance Panasonic 51W3540
RES, THICK FILM, 2MOHM, 5%, 0402; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 2MOHM, 5%, 0402; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U02J205X 44X4901 51W3540
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2M, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 2Mohm, 5%, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -2.67 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details