Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02J104X

Description
RES 100K OHM 5% 1/10W 0402 SMD
Datasheet
Description
RES 100K OHM 5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02J104X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02J104X
Resistors - Chip Resistor - Surface Mount ERJ-U02J104X
RES 100K OHM 5% 1/10W 0402 SMD

RES 100K OHM 5% 1/10W 0402 SMD

Supplier's Site
Res, Thick Film, 100K, 5%, 0.1W, 0402; Resistance Panasonic - 44X4892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.1W, 0402; Resistance Panasonic
44X4892
Res, Thick Film, 100K, 5%, 0.1W, 0402; Resistance Panasonic 44X4892
RES, THICK FILM, 100K, 5%, 0.1W, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.1W, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100Kohm, 5%, 0402; Resistance Panasonic - 51W3493 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100Kohm, 5%, 0402; Resistance Panasonic
51W3493
Res, Thick Film, 100Kohm, 5%, 0402; Resistance Panasonic 51W3493
RES, THICK FILM, 100KOHM, 5%, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 100KOHM, 5%, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U02J104X 44X4892
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 100K, 5%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details