Panasonic Res, 91K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F9102X

Description
RES, 91K, 1%, 0.1W, THICK FILM, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 91K, 1%, 0.1W, THICK FILM, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3465
Res, 91K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3465
RES, 91K, 1%, 0.1W, THICK FILM, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 91K, 1%, 0.1W, THICK FILM, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8939
Res, 91K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8939
RES, 91K, 1%, 0.1W, THICK FILM, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 91K, 1%, 0.1W, THICK FILM, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W3465
Product Name Res, 91K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details