Panasonic Res, Thick Film, 820K, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-U02F8203X

Description
RES, THICK FILM, 820K, 1%, 0.1W, 0402, REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THICK FILM, 820K, 1%, 0.1W, 0402, REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 820K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8731 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8731
Res, Thick Film, 820K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8731
RES, THICK FILM, 820K, 1%, 0.1W, 0402, REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 820K, 1%, 0.1W, 0402, REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 820K, 1%, 0.1W, 0402; Resistance Panasonic - 51W3437 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820K, 1%, 0.1W, 0402; Resistance Panasonic
51W3437
Res, Thick Film, 820K, 1%, 0.1W, 0402; Resistance Panasonic 51W3437
RES, THICK FILM, 820K, 1%, 0.1W, 0402; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 820K, 1%, 0.1W, 0402; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8731 51W3437
Product Name Res, Thick Film, 820K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 820K, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 820000 ohms 820000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details