Panasonic Res, Thick Film, 820R, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-U02F8200X

Description
RES, THICK FILM, 820R, 1%, 0.1W, 0402, REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THICK FILM, 820R, 1%, 0.1W, 0402, REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 820R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8728 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8728
Res, Thick Film, 820R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8728
RES, THICK FILM, 820R, 1%, 0.1W, 0402, REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 820R, 1%, 0.1W, 0402, REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 820R, 1%, 0.1W, 0402; Resistance Panasonic - 51W3434 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 1%, 0.1W, 0402; Resistance Panasonic
51W3434
Res, Thick Film, 820R, 1%, 0.1W, 0402; Resistance Panasonic 51W3434
RES, THICK FILM, 820R, 1%, 0.1W, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 820R, 1%, 0.1W, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8728 51W3434
Product Name Res, Thick Film, 820R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 820R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details