Panasonic Resistance Panasonic ERJ-U02F8063X.

Description
Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series; Voltage Rating:50V RoHS Compliant: Yes
Description
Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJU series thick film chip resistors, specifically part number 60AC9369, are designed for high reliability and resistance to sulfurization, making them suitable for various applications. These resistors feature an Au-based inner electrode for enhanced performance and are compliant with AEC-Q200 standards, except for the ERJU01 variant. They are available in multiple sizes, including 0402, and have a power rating of 100mW with a resistance tolerance of ±1%. The resistors can operate within a temperature range of -55°C to +155°C and are RoHS compliant. They are suitable for both reflow and flow soldering processes, providing flexibility in manufacturing. The product is packaged in various methods, including punched and embossed carrier taping, facilitating easy integration into automated assembly lines.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJU series thick film chip resistors, specifically part number 60AC9369, are designed for high reliability and resistance to sulfurization, making them suitable for various applications. These resistors feature an Au-based inner electrode for enhanced performance and are compliant with AEC-Q200 standards, except for the ERJU01 variant. They are available in multiple sizes, including 0402, and have a power rating of 100mW with a resistance tolerance of ±1%. The resistors can operate within a temperature range of -55°C to +155°C and are RoHS compliant. They are suitable for both reflow and flow soldering processes, providing flexibility in manufacturing. The product is packaged in various methods, including punched and embossed carrier taping, facilitating easy integration into automated assembly lines.

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 60AC9369 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
60AC9369
Resistance Panasonic 60AC9369
Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60AC9369
Product Name Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 806000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details