Panasonic Res, 78K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F7872X

Description
RES, 78K7, 1%, 0.1W, THICK FILM, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 78K7, 1%, 0.1W, THICK FILM, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8904
Res, 78K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8904
RES, 78K7, 1%, 0.1W, THICK FILM, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 78K7, 1%, 0.1W, THICK FILM, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3425
Res, 78K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3425
RES, 78K7, 1%, 0.1W, THICK FILM, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 78K7, 1%, 0.1W, THICK FILM, 0402; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8904
Product Name Res, 78K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers