0402 anti-sulfurated resistor RoHS Compliant: Yes
0402 anti-sulfurated resistor RoHS Compliant: Yes
RES 71.5K OHM 1% 1/10W 0402 SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 44X8884 | ERJ-U02F7152X |
| Product Name | 0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 0402 | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |