RES, THICK FILM, 68R, 1%, 0.1W, 0402, REEL; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, THICK FILM, 68R, 1%, 0.1W, 0402; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
RES 68 OHM 1% 1/10W 0402 SMD
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 05X8722 | 51W3387 | ERJ-U02F68R0X |
| Product Name | Res, Thick Film, 68R, 1%, 0.1W, 0402, Reel; Resistance Panasonic | Res, Thick Film, 68R, 1%, 0.1W, 0402; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |