Panasonic RESISTOR, THICK FILM, 680 OHM, 1%, 0402 ERJ-U02F6800X

Description
RESISTOR, THICK FILM, 680 OHM, 1%, 0402
Datasheet
Description
RESISTOR, THICK FILM, 680 OHM, 1%, 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, THICK FILM, 680 OHM, 1%, 0402 - 590-ERJ-U02F6800X - Utmel Electronic Limited
Hong Kong, China
RESISTOR, THICK FILM, 680 OHM, 1%, 0402
590-ERJ-U02F6800X
RESISTOR, THICK FILM, 680 OHM, 1%, 0402 590-ERJ-U02F6800X
RESISTOR, THICK FILM, 680 OHM, 1%, 0402

RESISTOR, THICK FILM, 680 OHM, 1%, 0402

Supplier's Site
Res, Thick Film, 680R, 1%, 0.1W, 0402; Resistance Panasonic - 51W3389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.1W, 0402; Resistance Panasonic
51W3389
Res, Thick Film, 680R, 1%, 0.1W, 0402; Resistance Panasonic 51W3389
RES, THICK FILM, 680R, 1%, 0.1W, 0402; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.1W, 0402; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 680R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8723
Res, Thick Film, 680R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8723
RES, THICK FILM, 680R, 1%, 0.1W, 0402, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.1W, 0402, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-U02F6800X 51W3389 05X8723
Product Name RESISTOR, THICK FILM, 680 OHM, 1%, 0402 Res, Thick Film, 680R, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 680R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details