Panasonic Res, 6K04, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F6041X

Description
RES, 6K04, 1%, 0.1W, THICK FILM, 0402; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 6K04, 1%, 0.1W, THICK FILM, 0402; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K04, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8843
Res, 6K04, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8843
RES, 6K04, 1%, 0.1W, THICK FILM, 0402; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 6K04, 1%, 0.1W, THICK FILM, 0402; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K04, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3359
Res, 6K04, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3359
RES, 6K04, 1%, 0.1W, THICK FILM, 0402; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 6K04, 1%, 0.1W, THICK FILM, 0402; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8843
Product Name Res, 6K04, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers